Littelfuse, Inc. SCRs S6006DS2TP

Description
SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6006DS2TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278847-S6006DS2TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278847-S6006DS2TP
Discrete Semiconductor Products - Thyristors - SCRs 1278847-S6006DS2TP
Win Source Part Number: 1278847-S6006DS2TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6006DS2TP

Win Source Part Number: 1278847-S6006DS2TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 750
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 3.8 A
Current - On State (It (RMS)) (Max): 6 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6006DS2TP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 6A 200uA 600V Sensing

SCRs 6A 200uA 600V Sensing

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6006DS2TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6006DS2TP
Discrete Semiconductor Products - Thyristors - SCRs S6006DS2TP
SCR 600V 6A TO252

SCR 600V 6A TO252

Supplier's Site
Scr Thyristor, 3.8A, 600V, To-252; Peak Repetitive Off State Voltage Littelfuse - 71J2390 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 3.8A, 600V, To-252; Peak Repetitive Off State Voltage Littelfuse
71J2390
Scr Thyristor, 3.8A, 600V, To-252; Peak Repetitive Off State Voltage Littelfuse 71J2390
SCR THYRISTOR, 3.8A, 600V, TO-252; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:3.8A; On State RMS Current:6A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:83A RoHS Compliant: Yes

SCR THYRISTOR, 3.8A, 600V, TO-252; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:3.8A; On State RMS Current:6A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:83A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6006DS2TP-ND 1278847-S6006DS2TP S6006DS2TP S6006DS2TP 71J2390
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 3.8A, 600V, To-252; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR SCR
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Tube
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details