Littelfuse, Inc. SCRs S402BSRP

Description
SCR 400V 1.5A Sensitive Gate Surface Mount SOT-89
Request a Quote Datasheet
Description
SCR 400V 1.5A Sensitive Gate Surface Mount SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 18-S402BSRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 1.5A Sensitive Gate Surface Mount SOT-89

SCR 400V 1.5A Sensitive Gate Surface Mount SOT-89

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1090140-S402BSRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1090140-S402BSRP
Discrete Semiconductor Products - Thyristors - SCRs 1090140-S402BSRP
Win Source Part Number: 1090140-S402BSRP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: EV Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 950 mA Current - On State (It (RMS)) (Max): 1.5 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 15A SCR Type: Sensitive Gate Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: 18-S402BSRPTR

Win Source Part Number: 1090140-S402BSRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: EV
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 950 mA
Current - On State (It (RMS)) (Max): 1.5 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 15A
SCR Type: Sensitive Gate
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: 18-S402BSRPTR

Buy Now
Sheung Wan, Hong Kong
SCRs Sen SCR 400V 1.5A 200 A SOT89

SCRs Sen SCR 400V 1.5A 200 A SOT89

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - S402BSRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S402BSRP
Discrete Semiconductor Products - Thyristors - SCRs S402BSRP
SEN SCR 400V 1.5A 200 A SOT89

SEN SCR 400V 1.5A 200 A SOT89

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 18-S402BSRPTR-ND 1090140-S402BSRP S402BSRP S402BSRP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR12DG - 884388-MCR12DG - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - M252512F - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
4 suppliers