Littelfuse, Inc. Low Power SCR up to 1200V MCR12DSN-1G

Description
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Device Marking: Device Type, e.g., R12DCN, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Device Marking: Device Type, e.g., R12DCN, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR12DSN-1G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR12DSN-1G
Low Power SCR up to 1200V MCR12DSN-1G
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Device Marking: Device Type, e.g., R12DCN, Date Code Lead-Free Package Available

The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Device Marking: Device Type, e.g., R12DCN, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR12DSN-1GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 800V 12A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 990375-MCR12DSN-1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
990375-MCR12DSN-1G
Discrete Semiconductor Products - Thyristors - SCRs 990375-MCR12DSN-1G
Win Source Part Number: 990375-MCR12DSN-1G Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Box Standard Package: 4,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.9 V Current - On State (It (AV)) (Max): 7.6 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz SCR Type: Sensitive Gate Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: MCR12DSN-1GOS,-1024- MCR12DSN-1G,MCR12DSN 1G Base Product Number: MCR12

Win Source Part Number: 990375-MCR12DSN-1G
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Box
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.9 V
Current - On State (It (AV)) (Max): 7.6 A
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz
SCR Type: Sensitive Gate
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: MCR12DSN-1GOS,-1024-MCR12DSN-1G,MCR12DSN1G
Base Product Number: MCR12

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 800V 12A

SCRs 800V 12A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR12DSN-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR12DSN-1G
Discrete Semiconductor Products - Thyristors - SCRs MCR12DSN-1G
SCR 800V 12A IPAK

SCR 800V 12A IPAK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number MCR12DSN-1G MCR12DSN-1GOS-ND 990375-MCR12DSN-1G MCR12DSN-1G MCR12DSN-1G
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS
VDRM 800 volts 800 volts 800 volts
IGT 0.2000 mA
VGT 1 volts
Unlock Full Specs
to access all available technical data