onsemi SCRs MCR12LNG

Description
SCR 800V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 800V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - MCR12LNG-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A Standard Recovery Through Hole TO-220

SCR 800V 12A Standard Recovery Through Hole TO-220

Buy Now Datasheet
SCRs - Single - MCR12LNG - 788351-MCR12LNG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR12LNG
788351-MCR12LNG
SCRs - Single - MCR12LNG 788351-MCR12LNG
Manufacturer: ON Semiconductor Win Source Part Number: 788351-MCR12LNG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz SCR Type: Standard Recovery Part Status: Obsolete(EOL) Family Name: MCR12LN Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 8mA Current - Hold (Ih) (Maximum): 20mA Voltage - On State (Vtm) (Maximum): 2.2V Current - On State (It (AV)) (Maximum): 7.6A Current - Off State (Maximum): 10μA Introduction Date: March 07, 2000 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 788351-MCR12LNG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz
SCR Type: Standard Recovery
Part Status: Obsolete(EOL)
Family Name: MCR12LN
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 8mA
Current - Hold (Ih) (Maximum): 20mA
Voltage - On State (Vtm) (Maximum): 2.2V
Current - On State (It (AV)) (Maximum): 7.6A
Current - Off State (Maximum): 10μA
Introduction Date: March 07, 2000
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR12LNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR12LNG
Discrete Semiconductor Products - Thyristors - SCRs MCR12LNG
SCR 800V 12A TO220AB

SCR 800V 12A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number MCR12LNG-ND 788351-MCR12LNG MCR12LNG
Product Name SCRs SCRs - Single - MCR12LNG Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2851N48TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 5200 volts
View Details
Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details