Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A
SCR 200V 35A Standard Recovery Through Hole TO-218 Isolated Tab
Win Source Part Number: 1089787-S2035KTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 25
Current - Hold (Ih) (Max): 50 mA
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 22 A
Current - On State (It (RMS)) (Max): 35 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 425A, 500A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-218-3 Isolated Tab, TO-218AC
Supplier Device Package: TO-218 Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S2035K,S2035K-ND
Product Status: Obsolete
SCR 200V 35A TO218
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S2035KTP | S2035KTP-ND | 1089787-S2035KTP | S2035KTP |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2035KTP | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | |||
| VGT | 1.5 volts | |||
| VTM | 1.8 volts | |||
| IT(RMS) | 35 amps | 35 amps |