onsemi SCRs MCR12LM

Description
SCR 600V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 600V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - MCR12LM-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Through Hole TO-220

SCR 600V 12A Standard Recovery Through Hole TO-220

Buy Now Datasheet
SCRs - Single - MCR12LM - 134306-MCR12LM - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR12LM
134306-MCR12LM
SCRs - Single - MCR12LM 134306-MCR12LM
Manufacturer: ON Semiconductor Win Source Part Number: 134306-MCR12LM Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 20mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 8mA Voltage - On State (Vtm) (Max): 2.2V Current - On State (It (AV)) (Max): 7.6A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB

Manufacturer: ON Semiconductor
Win Source Part Number: 134306-MCR12LM
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 20mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 8mA
Voltage - On State (Vtm) (Max): 2.2V
Current - On State (It (AV)) (Max): 7.6A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR12LM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR12LM
Discrete Semiconductor Products - Thyristors - SCRs MCR12LM
SCR 600V 12A TO220AB

SCR 600V 12A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number MCR12LM-ND 134306-MCR12LM MCR12LM
Product Name SCRs SCRs - Single - MCR12LM Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details