Littelfuse, Inc. Low Power SCR up to 1200V MCR12NG

Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80 °C High Surge Current Capability - 100 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT an IH Specified for Ease of Design High Immunity to dv/dt - 100 V/ µsec Minimum at 125 ° C Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80 °C High Surge Current Capability - 100 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT an IH Specified for Ease of Design High Immunity to dv/dt - 100 V/ µsec Minimum at 125 ° C Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR12NG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR12NG
Low Power SCR up to 1200V MCR12NG
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80 °C High Surge Current Capability - 100 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT an IH Specified for Ease of Design High Immunity to dv/dt - 100 V/ µsec Minimum at 125 ° C Lead-Free Package Available

The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80 °C High Surge Current Capability - 100 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT an IH Specified for Ease of Design High Immunity to dv/dt - 100 V/ µsec Minimum at 125 ° C Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR12NGOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A Standard Recovery Through Hole TO-220AB

SCR 800V 12A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 800V 12A

SCRs 800V 12A

Buy Now Datasheet
Scr Thyristor, 12A, 800V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 82Y6936 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 12A, 800V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
82Y6936
Scr Thyristor, 12A, 800V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 82Y6936
SCR THYRISTOR, 12A, 800V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:20mA; Current It av:7.8A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 12A, 800V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:20mA; Current It av:7.8A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - MCR12NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR12NG
Discrete Semiconductor Products - Thyristors - SCRs MCR12NG
SCR 800V 12A TO220AB

SCR 800V 12A TO220AB

Supplier's Site
SCR 800V 12A TO220AB

SCR 800V 12A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR12NG MCR12NGOS-ND MCR12NG 82Y6936 MCR12NG MCR12NG
Product Name Low Power SCR up to 1200V SCRs SCRs Scr Thyristor, 12A, 800V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 800 volts 800 volts 800 volts
IGT 20 mA
VGT 1 volts
IT(RMS) 12 amps 12 amps 12 amps
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data