Littelfuse, Inc. Low Power SCR up to 1200V MCR218-6G

Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Glass-Passivated Junctions Blocking Voltage to 400 Volts TO-220 Construction - Low Thermal Resistance, High HeatDissipation and Durability Device Marking: Logo, Device Type, e.g., MCR218-2, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Glass-Passivated Junctions Blocking Voltage to 400 Volts TO-220 Construction - Low Thermal Resistance, High HeatDissipation and Durability Device Marking: Logo, Device Type, e.g., MCR218-2, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR218-6G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR218-6G
Low Power SCR up to 1200V MCR218-6G
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Glass-Passivated Junctions Blocking Voltage to 400 Volts TO-220 Construction - Low Thermal Resistance, High HeatDissipation and Durability Device Marking: Logo, Device Type, e.g., MCR218-2, Date Code Lead-Free Package Available

The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Glass-Passivated Junctions Blocking Voltage to 400 Volts TO-220 Construction - Low Thermal Resistance, High HeatDissipation and Durability Device Marking: Logo, Device Type, e.g., MCR218-2, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR218-6G-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 8A Standard Recovery Through Hole TO-220AB

SCR 400V 8A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR218-6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR218-6G
Discrete Semiconductor Products - Thyristors - SCRs MCR218-6G
SCR 400V 8A TO220AB

SCR 400V 8A TO220AB

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 224229319 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
224229319
Thyristor/SCR/Triac/Diac/Alternistor 224229319
THYRISTOR, SCR, 400V, 8A, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, SCR, 400V, 8A, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
SCRs 400V 8A

SCRs 400V 8A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number MCR218-6G MCR218-6G-ND MCR218-6G 224229319 MCR218-6G
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor/SCR/Triac/Diac/Alternistor SCRs
VDRM 400 volts 400 volts
IGT 25 mA
VGT 1.5 volts
IT(RMS) 8 amps 8 amps
Unlock Full Specs
to access all available technical data