Littelfuse, Inc. SCRs S4X8BS2RP

Description
SCR 400V 800mA Sensitive Gate Surface Mount SOT-89
Request a Quote Datasheet
Description
SCR 400V 800mA Sensitive Gate Surface Mount SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S4X8BS2RP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Surface Mount SOT-89

SCR 400V 800mA Sensitive Gate Surface Mount SOT-89

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278929-S4X8BS2RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278929-S4X8BS2RP
Discrete Semiconductor Products - Thyristors - SCRs 1278929-S4X8BS2RP
Win Source Part Number: 1278929-S4X8BS2RP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 50 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 510 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 3 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S4X8BS2RP

Win Source Part Number: 1278929-S4X8BS2RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 50 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 510 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 3 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S4X8BS2RP

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S4X8BS2RP
Discrete Semiconductor Products - Thyristors - SCRs S4X8BS2RP
SCR 400V 800MA SOT89

SCR 400V 800MA SOT89

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR 400V .8A 50 A SOT89

SCRs Sen SCR 400V .8A 50 A SOT89

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S4X8BS2RP-ND 1278929-S4X8BS2RP S4X8BS2RP S4X8BS2RP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010044 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1800N42TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 4200 volts
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details