Littelfuse, Inc. SCRs S6012NTP

Description
SCR 600V 12A Standard Recovery Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
SCR 600V 12A Standard Recovery Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6012NTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Surface Mount TO-263 (D²Pak)

SCR 600V 12A Standard Recovery Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278859-S6012NTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278859-S6012NTP
Discrete Semiconductor Products - Thyristors - SCRs 1278859-S6012NTP
Win Source Part Number: 1278859-S6012NTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 20 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 7.6 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 130A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6012NTP

Win Source Part Number: 1278859-S6012NTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 20 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 7.6 A
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 130A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6012NTP

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S6012NTP
Discrete Semiconductor Products - Thyristors - SCRs S6012NTP
SCR 600V 12A TO263

SCR 600V 12A TO263

Supplier's Site
Sheung Wan, Hong Kong
SCRs SCR 600V 12A TO263

SCRs SCR 600V 12A TO263

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S6012NTP-ND 1278859-S6012NTP S6012NTP S6012NTP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B553SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Scr Thyristor, 1.8Kv, 240A Rohs Compliant Infineon - 42AH2125 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details