Littelfuse, Inc. Low Power SCR up to 1200V S4006RS2TP

Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4006RS2TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4006RS2TP
Low Power SCR up to 1200V S4006RS2TP
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278749-S4006RS2TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278749-S4006RS2TP
Discrete Semiconductor Products - Thyristors - SCRs 1278749-S4006RS2TP
Win Source Part Number: 1278749-S4006RS2TP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Teccor® Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 110°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -1024-S4006RS2TP,F97 09

Win Source Part Number: 1278749-S4006RS2TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: Teccor®
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 3.8 A
Current - On State (It (RMS)) (Max): 6 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 110°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -1024-S4006RS2TP,F9709

Buy Now Datasheet
SCRs - F9709-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 6A Sensitive Gate Through Hole TO-220AB

SCR 400V 6A Sensitive Gate Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 400V 6A 200uA

SCRs 400V 6A 200uA

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S4006RS2TP
Discrete Semiconductor Products - Thyristors - SCRs S4006RS2TP
SCR 400V 6A TO220AB

SCR 400V 6A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number S4006RS2TP 1278749-S4006RS2TP F9709-ND S4006RS2TP S4006RS2TP
Product Name Low Power SCR up to 1200V Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 400 volts 400 volts 400 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data