Littelfuse, Inc. Low Power SCR up to 1200V S4040NQ2RP

Description
The S4040xQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits. Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages RoHS compliant Glass-passivated junctions
Request a Quote Datasheet
Description
The S4040xQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits. Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages RoHS compliant Glass-passivated junctions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4040NQ2RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4040NQ2RP
Low Power SCR up to 1200V S4040NQ2RP
The S4040xQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits. Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages RoHS compliant Glass-passivated junctions

The S4040xQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits. Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages RoHS compliant Glass-passivated junctions

Supplier's Site Datasheet
SCRs - F7844TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 40A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 400V 40A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
SCRs - F7844DKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 40A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 400V 40A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
SCRs - F7844CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 40A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 400V 40A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278947-S4040NQ2RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278947-S4040NQ2RP
Discrete Semiconductor Products - Thyristors - SCRs 1278947-S4040NQ2RP
Win Source Part Number: 1278947-S4040NQ2RP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 25 A Current - On State (It (RMS)) (Max): 40 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S4040NQ2RP,-S4040NQ2 RP,F7844CT,F7844TR,F 7844DKR

Win Source Part Number: 1278947-S4040NQ2RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 25 A
Current - On State (It (RMS)) (Max): 40 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S4040NQ2RP,-S4040NQ2RP,F7844CT,F7844TR,F7844DKR

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4040NQ2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4040NQ2RP
Discrete Semiconductor Products - Thyristors - SCRs S4040NQ2RP
SCR 400V 40A TO263

SCR 400V 40A TO263

Supplier's Site
Sheung Wan, Hong Kong
SCRs 400V 40A SCR Low TQ TO263

SCRs 400V 40A SCR Low TQ TO263

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number S4040NQ2RP F7844TR-ND 1278947-S4040NQ2RP S4040NQ2RP S4040NQ2RP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS
VDRM 400 volts 400 volts 400 volts
IGT 45 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data