Littelfuse, Inc. SCRs S2025NRP

Description
SCR 200V 25A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
SCR 200V 25A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S2025NRP-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 25A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 200V 25A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278910-S2025NRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278910-S2025NRP
Discrete Semiconductor Products - Thyristors - SCRs 1278910-S2025NRP
Win Source Part Number: 1278910-S2025NRP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 35 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 16 A Current - On State (It (RMS)) (Max): 25 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1278910-S2025NRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 50 mA
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 35 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 16 A
Current - On State (It (RMS)) (Max): 25 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S2025NRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S2025NRP
Discrete Semiconductor Products - Thyristors - SCRs S2025NRP
SCR 200V 25A TO263

SCR 200V 25A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number S2025NRP-ND 1278910-S2025NRP S2025NRP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1960N20TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AD
VDRM 2200 volts
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details