SCR 600V 6A Standard Recovery Surface Mount TO-263 (D²Pak)
Win Source Part Number: 1278861-S6006NTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 3.8 A
Current - On State (It (RMS)) (Max): 6 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6006NTP
SCR 600V 6A TO263
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S6006NTP-ND | 1278861-S6006NTP | S6006NTP | S6006NTP |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR |