SCR 400V 800mA Sensitive Gate Surface Mount Compak
SCR 400V 800mA Sensitive Gate Surface Mount Compak
SCR 400V 800mA Sensitive Gate Surface Mount Compak
Manufacturer: Littelfuse Inc.
Win Source Part Number: 027850-S4S1RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 12μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 510mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: Compak
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
SCR THYRISTOR, 510mA, 400V, DO-214, FULL REEL; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:12µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:DO-214; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
SCRs SCR 400V .8A 12uA COMPAK C Package
SCR 400V 800MA COMPAK
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | F6618CT-ND | 027850-S4S1RP | 12J3188 | S4S1RP | S4S1RP |
| Product Name | SCRs | SCRs - Single - S4S1RP | Scr Thyristor, 510Ma, 400V, Do-214, Full Reel; Peak Repetitive Off State Voltage Littelfuse | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | DO-214AA, SMB (3 Leads), Compak | Compak | DO-214 | DO-214AA, SMB (3 Leads), Compak | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| VDRM | 400 volts | 400 volts |