onsemi SCRs MCR22-8G

Description
SCR 600V 1.5A Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
SCR 600V 1.5A Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - MCR22-8GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.5A Sensitive Gate Through Hole TO-92 (TO-226)

SCR 600V 1.5A Sensitive Gate Through Hole TO-92 (TO-226)

Buy Now Datasheet
SCRs - Single - MCR22-8G - 1221285-MCR22-8G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR22-8G
1221285-MCR22-8G
SCRs - Single - MCR22-8G 1221285-MCR22-8G
Manufacturer: ON Semiconductor Win Source Part Number: 1221285-MCR22-8G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: TO-226-3, TO-92-3 (TO-226AA) Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: MCR22-8 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 1.5A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): S1VM02-600A; SC2092-600-15; SC2092-600-15R; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1221285-MCR22-8G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz
SCR Type: Sensitive Gate
Part Status: Obsolete(EOL)
Family Name: MCR22-8
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 1.5A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): S1VM02-600A; SC2092-600-15; SC2092-600-15R;
Introduction Date: May 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Scr Thyristor, 1.5A, 600V, To-92; Peak Repetitive Off State Voltage Onsemi - 26K3703 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1.5A, 600V, To-92; Peak Repetitive Off State Voltage Onsemi
26K3703
Scr Thyristor, 1.5A, 600V, To-92; Peak Repetitive Off State Voltage Onsemi 26K3703
SCR THYRISTOR, 1.5A, 600V, TO-92; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.5A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mA RoHS Compliant: Yes

SCR THYRISTOR, 1.5A, 600V, TO-92; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.5A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mA RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - MCR22-8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR22-8G
Discrete Semiconductor Products - Thyristors - SCRs MCR22-8G
SCR 600V 1.5A TO92-3

SCR 600V 1.5A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number MCR22-8GOS-ND 1221285-MCR22-8G 26K3703 MCR22-8G
Product Name SCRs SCRs - Single - MCR22-8G Scr Thyristor, 1.5A, 600V, To-92; Peak Repetitive Off State Voltage Onsemi Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-92 TO-226-3, TO-92-3 Long Body
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1229446-TD175N16SOFHPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
VDRM 1600 volts
View Details
3 suppliers
B-2 and B-2T Series SCR/Diode Module - B572-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 8P2M-AZ - 858531-8P2M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details