This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1245421-S4008LS2
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
SCR 400V 8A Sensitive Gate Through Hole TO-220 Isolated Tab
THYRISTOR, SCR, SENSITIVE GATE, 400V OFF STATE, 5UA OFF STATE, 800MV GATE, 200UA GATE, 8A ON STATE, 1.6V ON STATE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
SCR 400V 8A TO220
SCR THYRISTOR, 5.1A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4008LS2 | 1245421-S4008LS2 | S4008LS2-ND | S4008LS2 | 21572338 | S4008LS2 | 12J3214 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4008LS2 | SCRs - Single - S4008LS2 | SCRs | SCRs | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 5.1A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse |
| Standards and Certifications | RoHS | RoHS | |||||
| VGT | 0.8000 volts | ||||||
| VTM | 1.6 volts | ||||||
| IT(RMS) | 8 amps | 8 amps | |||||
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | SCR |