New 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR™ junctions are glass — passivated to ensure long term reliability and parametric stability. RoHS Compliant Through hole and surface mount packages Blocking voltage (VDRM/VRRM) capability - to 600V Surge capability >15 A Improved turn-off time (Tq) < 35μsec Sensitive gate for direct microsprocessor interface
SCR 400V 1.5A Sensitive Gate Through Hole TO-92
Win Source Part Number: 1279057-S402ES
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 2,500
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 950 mA
Current - On State (It (RMS)) (Max): 1.5 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 15A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S402ES,F7172,S402ES
SCR THYRISTOR, 1.5A, 400V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:950mA; On State RMS Current IT(rms):1.5A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes
SCR 400V 1.5A TO92
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S402ES | F7172-ND | 1279057-S402ES | 33AC1035 | S402ES | S402ES |
| Product Name | Low Power SCR up to 1200V | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 1.5A, 400V, To-92; Peak Repetitive Off-State Voltage, Vdrm Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| VDRM | 400 volts | 400 volts | 400 volts | 400 volts | ||
| IGT | 0.2000 mA | |||||
| VGT | 0.8000 volts | |||||
| VTM | 1.7 volts | |||||
| IT(RMS) | 1.5 amps | 1.5 amps | 1.5 amps |