Littelfuse, Inc. Low Power SCR up to 1200V S6010V

Description
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6010V - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6010V
Low Power SCR up to 1200V S6010V
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1279021-S6010V - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1279021-S6010V
Discrete Semiconductor Products - Thyristors - SCRs 1279021-S6010V
Win Source Part Number: 1279021-S6010V Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 1,000 Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 6.4 A Current - On State (It (RMS)) (Max): 10 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (V-Pak/I-Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6010V

Win Source Part Number: 1279021-S6010V
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 1,000
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 6.4 A
Current - On State (It (RMS)) (Max): 10 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (V-Pak/I-Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6010V

Buy Now Datasheet
SCRs - S6010V-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 10A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)

SCR 600V 10A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6010V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6010V
Discrete Semiconductor Products - Thyristors - SCRs S6010V
SCR 600V 10A TO251

SCR 600V 10A TO251

Supplier's Site
Sheung Wan, Hong Kong
SCRs 10A 600V

SCRs 10A 600V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number S6010V 1279021-S6010V S6010V-ND S6010V S6010V
Product Name Low Power SCR up to 1200V Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS
VDRM 600 volts 600 volts 600 volts
IGT 15 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data