Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4006LS2 S4006LS2

Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4006LS2 - S4006LS2 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4006LS2
S4006LS2
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4006LS2 S4006LS2
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - S4006LS2-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 6A Sensitive Gate Through Hole TO-220 Isolated Tab

SCR 400V 6A Sensitive Gate Through Hole TO-220 Isolated Tab

Buy Now Datasheet
SCRs - Single - S4006LS2 - 046575-S4006LS2 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4006LS2
046575-S4006LS2
SCRs - Single - S4006LS2 046575-S4006LS2
Manufacturer: Littelfuse Inc. Win Source Part Number: 046575-S4006LS2 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 6mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 3.8A Current - On State (It (RMS)) (Max): 6A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-220AB-L Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 046575-S4006LS2
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 6mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 3.8A
Current - On State (It (RMS)) (Max): 6A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-220AB-L
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs S4006LS2 Sensing

SCRs S4006LS2 Sensing

Buy Now Datasheet
SCR SENS 400V 6A ISO TO-220 - 461-S4006LS2 - Utmel Electronic Limited
Hong Kong, China
SCR SENS 400V 6A ISO TO-220
461-S4006LS2
SCR SENS 400V 6A ISO TO-220 461-S4006LS2
SCR SENS 400V 6A ISO TO-220

SCR SENS 400V 6A ISO TO-220

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S4006LS2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4006LS2
Discrete Semiconductor Products - Thyristors - SCRs S4006LS2
SCR 400V 6A TO220

SCR 400V 6A TO220

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 21572374 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21572374
Thyristor/SCR/Triac/Diac/Alternistor 21572374
SCR THYRISTOR, 3.8A, 400V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX, IGT:200 A; CURRENT IT AV:3.8A; ON STATE R. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 3.8A, 400V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX, IGT:200 A; CURRENT IT AV:3.8A; ON STATE R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S4006LS2 S4006LS2-ND 046575-S4006LS2 S4006LS2 461-S4006LS2 S4006LS2 21572374
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4006LS2 SCRs SCRs - Single - S4006LS2 SCRs SCR SENS 400V 6A ISO TO-220 Discrete Semiconductor Products - Thyristors - SCRs Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS RoHS
VGT 0.8000 volts
VTM 1.6 volts
IT(RMS) 6 amps 6 amps
Thyristor Type SCR SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data