SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
SCR 400V 800MA TO92-3
SCR 0.8A 400V 25UA TO-92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | P0111DA1AA3-ND | P0111DA 1AA3 | P0111DA 1AA3 | 761-P0111DA 1AA3 | P0111DA 1AA3 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCR 0.8A 400V 25UA TO-92 | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 400 volts | 400 volts |