This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 200V 6A Sensitive Gate Through Hole TO-220 Isolated Tab
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1245025-S2006LS3
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
SCR THYRISTOR, 200V, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM 200V, GATE TRIGGER CURRENT MAX .5MA, ON STATE RMS CURRENT, IT(RMS) 6A. FREE 2 YEAR RADWELL WARRANTY
SCR 200V 6A TO220
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S2006LS3 | S2006LS3-ND | 1245025-S2006LS3 | 21567525 | S2006LS3 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2006LS3 | SCRs | SCRs - Single - S2006LS3 | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | ||||
| VGT | 0.8000 volts | ||||
| VTM | 1.6 volts | ||||
| IT(RMS) | 6 amps | 6 amps |