Littelfuse, Inc. SCRs S4004VS2TP

Description
SCR 400V 4A Sensitive Gate Through Hole TO-251AA
Request a Quote Datasheet
Description
SCR 400V 4A Sensitive Gate Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - F5453-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 4A Sensitive Gate Through Hole TO-251AA

SCR 400V 4A Sensitive Gate Through Hole TO-251AA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278874-S4004VS2TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278874-S4004VS2TP
Discrete Semiconductor Products - Thyristors - SCRs 1278874-S4004VS2TP
Win Source Part Number: 1278874-S4004VS2TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 2.5 A Current - On State (It (RMS)) (Max): 4 A Current - Off State (Max): 2 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251AA Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F5453,-S4004VS2TP,S4 004VS2TP

Win Source Part Number: 1278874-S4004VS2TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 750
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 2.5 A
Current - On State (It (RMS)) (Max): 4 A
Current - Off State (Max): 2 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251AA
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F5453,-S4004VS2TP,S4004VS2TP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 4A 200uA 400V Sensing

SCRs 4A 200uA 400V Sensing

Buy Now Datasheet
Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse - 71J2359 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse
71J2359
Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse 71J2359
SCR THYRISTOR, 400V; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:2.5A; On State RMS Current:4A; Thyristor Case Style:TO-251AA; No. of Pins:3Pins; Holding Current Max:6mA; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 400V; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:2.5A; On State RMS Current:4A; Thyristor Case Style:TO-251AA; No. of Pins:3Pins; Holding Current Max:6mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S4004VS2TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4004VS2TP
Discrete Semiconductor Products - Thyristors - SCRs S4004VS2TP
SCR 400V 4A TO251AA

SCR 400V 4A TO251AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number F5453-ND 1278874-S4004VS2TP S4004VS2TP 71J2359 S4004VS2TP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type IPAK; TO-251-3 Short Leads, IPAK, TO-251AA Tube TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1080N04TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 600 volts
View Details
Thyristors - 5052949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semitop3
Pin Count 13
View Details
B-2 and B-2T Series SCR/Diode Module - B551-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers