Littelfuse, Inc. Low Power SCR up to 1200V S6006RS2TP

Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6006RS2TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6006RS2TP
Low Power SCR up to 1200V S6006RS2TP
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - F9720-ND - DigiKey
Thief River Falls, MN, United States
SCR 600mV 6A Sensitive Gate Through Hole TO-220AB

SCR 600mV 6A Sensitive Gate Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 600V 6A 200uA

SCRs 600V 6A 200uA

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S6006RS2TP
Discrete Semiconductor Products - Thyristors - SCRs S6006RS2TP
SCR 600V 6A TO220AB

SCR 600V 6A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Thyristors
Product Number S6006RS2TP F9720-ND S6006RS2TP S6006RS2TP
Product Name Low Power SCR up to 1200V SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 600 volts 600 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data