This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
Win Source Part Number: 1002359-S4008RS2TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: Teccor®
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5.1 A
Current - On State (It (RMS)) (Max): 8 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 110°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F9711,-1024-S4008RS2
SCR 400V 8A Sensitive Gate Through Hole TO-220AB
SCR 400V 8A TO220AB
SCR THYRISTOR, 5.1A, 400V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:5.1A; On State RMS Current IT(rms):8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4008RS2TP | 1002359-S4008RS2TP | F9711-ND | S4008RS2TP | 05AC9533 |
| Product Name | Low Power SCR up to 1200V | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 5.1A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse |
| VDRM | 400 volts | 400 volts | 400 volts | 400 volts | |
| IGT | 15 mA | ||||
| VGT | 1.5 volts | ||||
| VTM | 1.6 volts | ||||
| IT(RMS) | 8 amps | 8 amps | 8 amps |