Littelfuse, Inc. SCRs - Single - S4006VTP S4006VTP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 793618-S4006VTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-251-3 Short Leads, IPak, TO-251AA Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Family Name: S4006V Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 6A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 30mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 3.8A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): S4006V; Introduction Date: September 08, 2004 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 793618-S4006VTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-251-3 Short Leads, IPak, TO-251AA Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Family Name: S4006V Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 6A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 30mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 3.8A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): S4006V; Introduction Date: September 08, 2004 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - S4006VTP - 793618-S4006VTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4006VTP
793618-S4006VTP
SCRs - Single - S4006VTP 793618-S4006VTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793618-S4006VTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-251-3 Short Leads, IPak, TO-251AA Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Family Name: S4006V Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 6A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 30mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 3.8A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): S4006V; Introduction Date: September 08, 2004 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793618-S4006VTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-251-3 Short Leads, IPak, TO-251AA
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Family Name: S4006V
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-251 (V-Pak/I-Pak)
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 3.8A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): S4006V;
Introduction Date: September 08, 2004
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - F5454-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 6A Standard Recovery Through Hole TO-251AA

SCR 400V 6A Standard Recovery Through Hole TO-251AA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4006VTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4006VTP
Discrete Semiconductor Products - Thyristors - SCRs S4006VTP
SCR 400V 6A TO251AA

SCR 400V 6A TO251AA

Supplier's Site
Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-251 Tube - 461-S4006VTP - Utmel Electronic Limited
Hong Kong, China
Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-251 Tube
461-S4006VTP
Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-251 Tube 461-S4006VTP
Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-251 Tube

Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-251 Tube

Supplier's Site
Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse - 71J2365 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse
71J2365
Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse 71J2365
SCR THYRISTOR, 400V; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-251AA; No. of Pins:3Pins; Holding Current Max:30mA; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 400V; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-251AA; No. of Pins:3Pins; Holding Current Max:30mA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 793618-S4006VTP F5454-ND S4006VTP 461-S4006VTP 71J2365
Product Name SCRs - Single - S4006VTP SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-251 Tube Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-251-3 Short Leads, IPak, TO-251AA IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251AA
VDRM 400 volts 400 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - Modules - IRKT26-06 - 724088-IRKT26-06 - Win Source Electronics
Specs
Thyristor Type SCR
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B683-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details