SCR 100V 250mA Sensitive Gate Surface Mount SOT-23-3L
SCR 100V 250mA Sensitive Gate Surface Mount SOT-23-3L
SCR 100V 250mA Sensitive Gate Surface Mount SOT-23-3L
SCR THYRISTOR, 0.16A, 100V, SOT-23-3; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:1µA; Average On State Current:160mA; On State RMS Current:250mA; Thyristor Case Style:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes
SCR 100V 250MA SOT23-3L
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-12169-6-ND | P0109AL 5AA4 | 45AC7483 | P0109AL 5AA4 |
| Product Name | SCRs | SCRs | Scr Thyristor, 0.16A, 100V, Sot-23-3; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |
| Package Type | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23 | TO-236-3, SC-59, SOT-23-3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Pin Count | 3 |