Littelfuse, Inc. Low Power SCR up to 1200V S4012LTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4012LTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4012LTP
Low Power SCR up to 1200V S4012LTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A

Supplier's Site Datasheet
SCRs - F9716-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 12A Sensitive Gate Through Hole ITO-220AB

SCR 400V 12A Sensitive Gate Through Hole ITO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 400V 12A

SCRs 400V 12A

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S4012LTP
Discrete Semiconductor Products - Thyristors - SCRs S4012LTP
SCR 400V 12A ITO220AB

SCR 400V 12A ITO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Thyristors
Product Number S4012LTP F9716-ND S4012LTP S4012LTP
Product Name Low Power SCR up to 1200V SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 400 volts 400 volts
IGT 20 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data