Littelfuse, Inc. SCRs MCR703AT4G

Description
SCR 100V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 100V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - MCR703AT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 100V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - MCR703AT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 100V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - MCR703AT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 100V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - Single - MCR703AT4G - 1075559-MCR703AT4G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR703AT4G
1075559-MCR703AT4G
SCRs - Single - MCR703AT4G 1075559-MCR703AT4G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075559-MCR703AT4G Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 100V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 75μA Voltage - On State (Vtm) (Max): 2.2V Current - On State (It (AV)) (Max): 2.6A Current - On State (It (RMS)) (Max): 4A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: DPAK-3 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1075559-MCR703AT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 100V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 75μA
Voltage - On State (Vtm) (Max): 2.2V
Current - On State (It (AV)) (Max): 2.6A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: DPAK-3
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR703AT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR703AT4G
Discrete Semiconductor Products - Thyristors - SCRs MCR703AT4G
SCR 100V 4A DPAK

SCR 100V 4A DPAK

Supplier's Site
Thyristor, 100 V, 25 A, 2.6 A, 4 A, To-252, 3 Rohs Compliant Littelfuse - 47T5364 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 100 V, 25 A, 2.6 A, 4 A, To-252, 3 Rohs Compliant Littelfuse
47T5364
Thyristor, 100 V, 25 A, 2.6 A, 4 A, To-252, 3 Rohs Compliant Littelfuse 47T5364
Thyristor, 100 V, 25 A, 2.6 A, 4 A, TO-252, 3 RoHS Compliant: Yes

Thyristor, 100 V, 25 A, 2.6 A, 4 A, TO-252, 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number MCR703AT4GOSTR-ND 1075559-MCR703AT4G MCR703AT4G 47T5364
Product Name SCRs SCRs - Single - MCR703AT4G Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 100 V, 25 A, 2.6 A, 4 A, To-252, 3 Rohs Compliant Littelfuse
Thyristor Type SCR SCR SCR SCR
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; DPAK-3
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T720N16TOF - T720N16TOF - Infineon Technologies AG
Specs
Package Type BG-T5726K-1
Standards and Certifications RoHS
VDRM 1600 volts
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B562-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC05FSMA-AZ - 909167-AC05FSMA-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 5
View Details