STMicroelectronics, Inc. SCRs P0102DA 2AL3

Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-12499-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - 497-12499-3-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1120808-P0102DA 2AL3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1120808-P0102DA 2AL3
Discrete Semiconductor Products - Thyristors - SCRs 1120808-P0102DA 2AL3
Win Source Part Number: 1120808-P0102DA 2AL3 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.95 V Current - On State (It (AV)) (Max): 500 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): P0102DA-2AL3; P0102DA2AL3; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: -497-12499-1,P0102DA 2AL3-ND,497-12499-3, P0102DA2AL3,-497-124 99-3,497-12499-1 Base Product Number: P0102

Win Source Part Number: 1120808-P0102DA 2AL3
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.95 V
Current - On State (It (AV)) (Max): 500 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): P0102DA-2AL3; P0102DA2AL3;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: -497-12499-1,P0102DA 2AL3-ND,497-12499-3,P0102DA2AL3,-497-12499-3,497-12499-1
Base Product Number: P0102

Buy Now Datasheet
SCR 400V 800MA TO92-3

SCR 400V 800MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 0.8A SCRS

SCRs 0.8A SCRS

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - P0102DA 2AL3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
P0102DA 2AL3
Discrete Semiconductor Products - Thyristors - SCRs P0102DA 2AL3
SCR 400V 800MA TO92-3

SCR 400V 800MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-12499-1-ND 1120808-P0102DA 2AL3 P0102DA 2AL3 P0102DA 2AL3 P0102DA 2AL3
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B531-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 8P2M-AZ - 858531-8P2M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD330N16AOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details