The S4040xQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits. Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages RoHS compliant Glass-passivated junctions
SCR 400V 40A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 400V 40A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 400V 40A Standard Recovery Surface Mount TO-263 (D2Pak)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 808596-S4040NQRP
Packaging: Reel
Mounting Style: SMD
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A
SCR Type: Standard Recovery
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - On State (It (RMS)) (Maximum): 40A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 40mA
Current - Hold (Ih) (Maximum): 60mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 25A
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
SCR 400V 40A TO263
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4040NQRP | S4040NQRPDKR-ND | 808596-S4040NQRP | S4040NQRP | S4040NQRP | S4040NQRP |
| Product Name | Low Power SCR up to 1200V | SCRs | SCRs - Single - S4040NQRP | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Standards and Certifications | RoHS | |||||
| VDRM | 400 volts | 400 volts | 400 volts | |||
| IGT | 35 mA | |||||
| VGT | 1.5 volts | |||||
| VTM | 1.8 volts |