Littelfuse, Inc. SCRs S6004VS1TP

Description
SCR 600V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet
Description
SCR 600V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6004VS1TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)

SCR 600V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
SCRs - Single - S6004VS1TP - 211247-S6004VS1TP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6004VS1TP
211247-S6004VS1TP
SCRs - Single - S6004VS1TP 211247-S6004VS1TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 211247-S6004VS1TP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 4mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 50μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 2.5A Current - On State (It (RMS)) (Max): 4A Current - Off State (Max): 2μA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-251 (V-Pak/I-Pak) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 211247-S6004VS1TP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 4mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 50μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 2.5A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 2μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-251 (V-Pak/I-Pak)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 4A 50uA 600V Sensing

SCRs 4A 50uA 600V Sensing

Buy Now Datasheet
Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse - 71J2388 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse
71J2388
Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse 71J2388
SCR THYRISTOR, 600V; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:2.5A; On State RMS Current:4A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:25A; Holding Current Max:4mA RoHS Compliant: Yes

SCR THYRISTOR, 600V; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:2.5A; On State RMS Current:4A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:25A; Holding Current Max:4mA RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S6004VS1TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6004VS1TP
Discrete Semiconductor Products - Thyristors - SCRs S6004VS1TP
SCR 600V 4A TO251

SCR 600V 4A TO251

Supplier's Site
SCR 600V 4A TO251

SCR 600V 4A TO251

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6004VS1TP-ND 211247-S6004VS1TP S6004VS1TP 71J2388 S6004VS1TP S6004VS1TP
Product Name SCRs SCRs - Single - S6004VS1TP SCRs Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251 (V-Pak/I-Pak) TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details