Littelfuse, Inc. Low Power SCR up to 1200V MCR8SMG

Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Blocking Voltage to 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design Immunity to dv/dt - 5 V/µsec Minimum at 110°C Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Blocking Voltage to 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design Immunity to dv/dt - 5 V/µsec Minimum at 110°C Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR8SMG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR8SMG
Low Power SCR up to 1200V MCR8SMG
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Blocking Voltage to 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design Immunity to dv/dt - 5 V/µsec Minimum at 110°C Lead-Free Package Available

The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Blocking Voltage to 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design Immunity to dv/dt - 5 V/µsec Minimum at 110°C Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR8SMGOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Sensitive Gate Through Hole TO-220AB

SCR 600V 8A Sensitive Gate Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 600V 8A

SCRs 600V 8A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors
Product Number MCR8SMG MCR8SMGOS-ND MCR8SMG
Product Name Low Power SCR up to 1200V SCRs SCRs
VDRM 600 volts
IGT 0.2000 mA
VGT 1 volts
IT(RMS) 8 amps
Unlock Full Specs
to access all available technical data