Littelfuse, Inc. SCRs S402TS1RP

Description
SCR 400V 1.5A Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet
Description
SCR 400V 1.5A Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 18-S402TS1RPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 1.5A Sensitive Gate Surface Mount SOT-223

SCR 400V 1.5A Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1090141-S402TS1RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1090141-S402TS1RP
Discrete Semiconductor Products - Thyristors - SCRs 1090141-S402TS1RP
Win Source Part Number: 1090141-S402TS1RP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: EV Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 3 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 100 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 950 mA Current - On State (It (RMS)) (Max): 1.5 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 15A SCR Type: Sensitive Gate Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: 18-S402TS1RPTR

Win Source Part Number: 1090141-S402TS1RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: EV
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 3 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 100 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 950 mA
Current - On State (It (RMS)) (Max): 1.5 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 15A
SCR Type: Sensitive Gate
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: 18-S402TS1RPTR

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - S402TS1RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S402TS1RP
Discrete Semiconductor Products - Thyristors - SCRs S402TS1RP
SEN SCR 400V 1.5A 100 A SOT223

SEN SCR 400V 1.5A 100 A SOT223

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR 400V 1.5A 100 A SOT223

SCRs Sen SCR 400V 1.5A 100 A SOT223

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 18-S402TS1RPTR-ND 1090141-S402TS1RP S402TS1RP S402TS1RP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details