Littelfuse, Inc. Low Power SCR up to 1200V MCR8DSNT4G

Description
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Available in Two Package Styles: Surface Mount Lead Form - Case 369A and Miniature Plastic Package Straight Leads - Case 369 Device Marking: Device Type, e.g., CR8DSM, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Available in Two Package Styles: Surface Mount Lead Form - Case 369A and Miniature Plastic Package Straight Leads - Case 369 Device Marking: Device Type, e.g., CR8DSM, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR8DSNT4G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR8DSNT4G
Low Power SCR up to 1200V MCR8DSNT4G
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Available in Two Package Styles: Surface Mount Lead Form - Case 369A and Miniature Plastic Package Straight Leads - Case 369 Device Marking: Device Type, e.g., CR8DSM, Date Code Lead-Free Package Available

The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Available in Two Package Styles: Surface Mount Lead Form - Case 369A and Miniature Plastic Package Straight Leads - Case 369 Device Marking: Device Type, e.g., CR8DSM, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR8DSNT4G-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 800V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR8DSNT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR8DSNT4G
Discrete Semiconductor Products - Thyristors - SCRs MCR8DSNT4G
SCR 800V 8A DPAK

SCR 800V 8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
SCRs 800V 8A

SCRs 800V 8A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors
Product Number MCR8DSNT4G MCR8DSNT4G-ND MCR8DSNT4G MCR8DSNT4G
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS
VDRM 800 volts 800 volts
IGT 0.2000 mA
VGT 1 volts
Unlock Full Specs
to access all available technical data