Littelfuse, Inc. Low Power SCR up to 1200V S4012RTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4012RTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4012RTP
Low Power SCR up to 1200V S4012RTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A

Supplier's Site Datasheet
SCRs - S4012RTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 12A Standard Recovery Through Hole TO-220 Non-Isolated Tab

SCR 400V 12A Standard Recovery Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4012RTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4012RTP
Discrete Semiconductor Products - Thyristors - SCRs S4012RTP
SCR 400V 12A TO220

SCR 400V 12A TO220

Supplier's Site
Sheung Wan, Hong Kong
SCRs SCR 400V 12A TO220

SCRs SCR 400V 12A TO220

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors
Product Number S4012RTP S4012RTP-ND S4012RTP S4012RTP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS
VDRM 400 volts 400 volts
IGT 20 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data