Littelfuse, Inc. Low Power SCR up to 1200V S4010LS3TP

Description
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4010LS3TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4010LS3TP
Low Power SCR up to 1200V S4010LS3TP
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - F9712-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 10A Sensitive Gate Through Hole ITO-220AB

SCR 400V 10A Sensitive Gate Through Hole ITO-220AB

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S4010LS3TP
Discrete Semiconductor Products - Thyristors - SCRs S4010LS3TP
SCR 400V 10A ITO220AB

SCR 400V 10A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 400V 10A Sensing

SCRs 400V 10A Sensing

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors
Product Number S4010LS3TP F9712-ND S4010LS3TP S4010LS3TP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 400 volts 400 volts
IGT 0.5000 mA
VGT 0.8000 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data