This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 600V 6A Sensitive Gate Through Hole TO-220 Isolated Tab
Win Source Part Number: 1279009-S6006LS2
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 500
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 3.8 A
Current - On State (It (RMS)) (Max): 6 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3 Isolated Tab
Supplier Device Package: TO-220 Isolated Tab
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6006LS2
SCR 600V 6A TO220
SCR THYRISTOR, 3.8A, 600V, TO-220; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S6006LS2 | S6006LS2-ND | 1279009-S6006LS2 | S6006LS2 | 12J3327 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6006LS2 | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 3.8A, 600V, To-220; Peak Repetitive Off State Voltage Littelfuse |
| Standards and Certifications | RoHS | RoHS | |||
| VGT | 0.8000 volts | ||||
| VTM | 1.6 volts | ||||
| IT(RMS) | 6 amps | 6 amps | |||
| Thyristor Type | SCR | SCR | SCR | SCR |