This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 200V 10A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 200V 10A TO220
SCR THYRISTOR, 10A, 200V, TO-220AB; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:15µA; Average On State Current:6.4A; On State RMS Current:10A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S2010L | S2010L-ND | S2010L | 12J3152 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2010L | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 10A, 200V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse |
| Standards and Certifications | RoHS | RoHS | ||
| VGT | 1.5 volts | |||
| VTM | 1.6 volts | |||
| IT(RMS) | 10 amps | 10 amps | ||
| Thyristor Type | SCR | SCR | SCR |