Littelfuse, Inc. SCRs - Single - S4035KTP S4035KTP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 793627-S4035KTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-218-3 (Isolated), TO-218AC Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 425A, 500A SCR Type: Standard Recovery Family Name: S4035K Categories: Discrete Semiconductor Products Manufacturer Package: TO-218 Isolated Tab Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 22A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): S4035K; Introduction Date: July 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 793627-S4035KTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-218-3 (Isolated), TO-218AC Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 425A, 500A SCR Type: Standard Recovery Family Name: S4035K Categories: Discrete Semiconductor Products Manufacturer Package: TO-218 Isolated Tab Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 22A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): S4035K; Introduction Date: July 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - S4035KTP - 793627-S4035KTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4035KTP
793627-S4035KTP
SCRs - Single - S4035KTP 793627-S4035KTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793627-S4035KTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-218-3 (Isolated), TO-218AC Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 425A, 500A SCR Type: Standard Recovery Family Name: S4035K Categories: Discrete Semiconductor Products Manufacturer Package: TO-218 Isolated Tab Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 22A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): S4035K; Introduction Date: July 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793627-S4035KTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-218-3 (Isolated), TO-218AC
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 425A, 500A
SCR Type: Standard Recovery
Family Name: S4035K
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-218 Isolated Tab
Current - On State (It (RMS)) (Maximum): 35A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 40mA
Current - Hold (Ih) (Maximum): 50mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 22A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): S4035K;
Introduction Date: July 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - S4035KTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 35A Standard Recovery Through Hole TO-218 Isolated Tab

SCR 400V 35A Standard Recovery Through Hole TO-218 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4035KTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4035KTP
Discrete Semiconductor Products - Thyristors - SCRs S4035KTP
SCR 400V 35A TO218

SCR 400V 35A TO218

Supplier's Site
Thyristor, 400V, 35A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse - 50AJ8023 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 400V, 35A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse
50AJ8023
Thyristor, 400V, 35A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse 50AJ8023
THYRISTOR, 400V, 35A, TO-218AC; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:40mA; Average On State Current:22A; On State RMS Current:35A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Holding Current Max:50mA

THYRISTOR, 400V, 35A, TO-218AC; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:40mA; Average On State Current:22A; On State RMS Current:35A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Holding Current Max:50mA

Supplier's Site
Sheung Wan, Hong Kong
SCRs SCR 400V 35A Iso

SCRs SCR 400V 35A Iso

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 793627-S4035KTP S4035KTP-ND S4035KTP 50AJ8023 S4035KTP
Product Name SCRs - Single - S4035KTP SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 400V, 35A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-218-3 (Isolated), TO-218AC TO-218-3 Isolated Tab, TO-218AC TO-218-3 Isolated Tab, TO-218AC TO-218AC
VDRM 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - 25RIA40 - 1123383-25RIA40 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details