Littelfuse, Inc. SCRs S2006DRP

Description
SCR 200V 6A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 200V 6A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S2006DTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 6A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 200V 6A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278941-S2006DRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278941-S2006DRP
Discrete Semiconductor Products - Thyristors - SCRs 1278941-S2006DRP
Win Source Part Number: 1278941-S2006DRP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S2006DCT,S2006DTR,S2 006D,S2006D RP,S2006DDKR Product Status: Obsolete

Win Source Part Number: 1278941-S2006DRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 3.8 A
Current - On State (It (RMS)) (Max): 6 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S2006DCT,S2006DTR,S2006D,S2006D RP,S2006DDKR
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S2006DRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S2006DRP
Discrete Semiconductor Products - Thyristors - SCRs S2006DRP
SCR 200V 6A TO252

SCR 200V 6A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number S2006DTR-ND 1278941-S2006DRP S2006DRP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
EUPC Phase Control - T940N18TOF - Galco Industrial Electronics
Infineon Technologies AG
View Details
2 suppliers
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B532SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details