Littelfuse, Inc. SCRs S6006VS2TP

Description
SCR 600V 6A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet
Description
SCR 600V 6A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6006VS2TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)

SCR 600V 6A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
SCRs - Single - S6006VS2TP - 793667-S6006VS2TP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6006VS2TP
793667-S6006VS2TP
SCRs - Single - S6006VS2TP 793667-S6006VS2TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793667-S6006VS2TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: TO-251-3 Short Leads, IPak, TO-251AA Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Family Name: S6006VS2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 6A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 3.8A Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): TS1220-600H-E; BT258U-600R,127; BT258U-600R; TS1220-600H; Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793667-S6006VS2TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: TO-251-3 Short Leads, IPak, TO-251AA
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Family Name: S6006VS2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-251 (V-Pak/I-Pak)
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 6mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 3.8A
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): TS1220-600H-E; BT258U-600R,127; BT258U-600R; TS1220-600H;
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCR SENS GATE 600V 6A TO-251 - 461-S6006VS2TP - Utmel Electronic Limited
Hong Kong, China
SCR SENS GATE 600V 6A TO-251
461-S6006VS2TP
SCR SENS GATE 600V 6A TO-251 461-S6006VS2TP
SCR SENS GATE 600V 6A TO-251

SCR SENS GATE 600V 6A TO-251

Supplier's Site
Sheung Wan, Hong Kong
SCRs 6A 600V Sensing

SCRs 6A 600V Sensing

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6006VS2TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6006VS2TP
Discrete Semiconductor Products - Thyristors - SCRs S6006VS2TP
SCR 600V 6A TO251

SCR 600V 6A TO251

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6006VS2TP-ND 793667-S6006VS2TP 461-S6006VS2TP S6006VS2TP S6006VS2TP
Product Name SCRs SCRs - Single - S6006VS2TP SCR SENS GATE 600V 6A TO-251 SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type TO-200AC, B-PUK
VDRM 1600 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B684-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - FODM3052R2V - 872192-FODM3052R2V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details