This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 400V 8A Standard Recovery Through Hole TO-220 Isolated Tab
Manufacturer: Teccor Electronics
Win Source Part Number: 1245420-S4008L
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 8A I(T)RMS, 8000MA I(T), 400V V(DRM), 400V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
SCR 400V 8A TO220
SCR THYRISTOR, 8A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:15mA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4008L | S4008L-ND | 1245420-S4008L | 55905524 | S4008L | S4008L | 12J3213 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4008L | SCRs | SCRs - Single - S4008L | Thyristor/SCR/Triac/Diac/Alternistor | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 8A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse |
| Standards and Certifications | RoHS | RoHS | |||||
| VGT | 1.5 volts | ||||||
| VTM | 1.6 volts | ||||||
| IT(RMS) | 8 amps | 8 amps | |||||
| Thyristor Type | SCR | SCR | SCR | SCR |