Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs S2012DTP

Description
Win Source Part Number: 1278815-S2012DTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 20 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 7.6 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278815-S2012DTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 20 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 7.6 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278815-S2012DTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278815-S2012DTP
Discrete Semiconductor Products - Thyristors - SCRs 1278815-S2012DTP
Win Source Part Number: 1278815-S2012DTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 20 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 7.6 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1278815-S2012DTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 750
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 20 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 7.6 A
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
SCR Type: Standard Recovery
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet
SCRs - S2012DTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 200V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S2012DTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S2012DTP
Discrete Semiconductor Products - Thyristors - SCRs S2012DTP
SCR 200V 12A TO252

SCR 200V 12A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1278815-S2012DTP S2012DTP-ND S2012DTP
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T560N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details