Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A
SCR 400V 15A Standard Recovery Through Hole TO-220 Isolated Tab
Manufacturer: Teccor Electronics
Win Source Part Number: 1245427-S4015L
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
SCR THYRISTOR, 15A, 400V, TO-220AB, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V, GATE TRIGGER CURRENT MAX, IGT:30MA, CURRENT IT AV:9.5A. FREE 2 YEAR RADWELL WARRANTY
LITTELFUSE Semiconductors S4015L
SCR 400V 15A TO220
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Radwell International | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4015L | S4015L-ND | 1245427-S4015L | 21572254 | S4015L | S4015L | |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4015L | SCRs | SCRs - Single - S4015L | Thyristor/SCR/Triac/Diac/Alternistor | Thyristor/SCR/Triac/Diac/Alternistor | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| VGT | 1.5 volts | ||||||
| VTM | 1.6 volts | ||||||
| IT(RMS) | 15 amps | 15 amps | |||||
| Thyristor Type | SCR | SCR | SCR | SCR |