SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 026202-P0102DA 1AA3
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.95V
Current - On State (It (AV)) (Max): 500mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Thyristor SCR 0.8A 400V Sensitive TO-92
Thyristor, 400 V, 200 A, 500 mA, 800 mA, TO-92, 3 RoHS Compliant: Yes
5mA 200uA 400V TO-92 TRIACs ROHS
SCR 400V 800MA TO92-3
| DigiKey | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Triacs | Thyristors | Thyristors |
| Product Number | 497-7416-ND | 026202-P0102DA 1AA3 | 7142647 | P0102DA 1AA3 | 26M2107 | P0102DA 1AA3 | P0102DA 1AA3 | P0102DA 1AA3 |
| Product Name | SCRs | SCRs - Single - P0102DA 1AA3 | Thyristors | SCRs | Thyristor, 400 V, 200 A, 500 Ma, 800 Ma, To-92, 3 Rohs Compliant Stmicroelectronics | Triode/MOS Tube/Transistor >> TRIACs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | Scr | SCR | SCR | SCR | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92-3 | To-92 | TO-226-3, TO-92-3 (TO-226AA) | TO-92 | TO-226-3, TO-92-3 (TO-226AA) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| VDRM | 400 volts | 400 volts | 400 volts | |||||
| Pin Count | 3 |