Littelfuse, Inc. Low Power SCR up to 1200V S6006V

Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6006V - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6006V
Low Power SCR up to 1200V S6006V
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - S6006V-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)

SCR 600V 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
SCRs - Single - S6006V - 1245534-S6006V - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6006V
1245534-S6006V
SCRs - Single - S6006V 1245534-S6006V
Manufacturer: Teccor Electronics Win Source Part Number: 1245534-S6006V Manufacturer Homepage: www.littelfuse.com/ Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Teccor Electronics
Win Source Part Number: 1245534-S6006V
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - S6006V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6006V
Discrete Semiconductor Products - Thyristors - SCRs S6006V
SCR 600V 6A TO251

SCR 600V 6A TO251

Supplier's Site
SCR NON-SENS 600V 6A TO-251AA - 461-S6006V - Utmel Electronic Limited
Hong Kong, China
SCR NON-SENS 600V 6A TO-251AA
461-S6006V
SCR NON-SENS 600V 6A TO-251AA 461-S6006V
SCR NON-SENS 600V 6A TO-251AA

SCR NON-SENS 600V 6A TO-251AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number S6006V S6006V-ND 1245534-S6006V S6006V 461-S6006V
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - S6006V Discrete Semiconductor Products - Thyristors - SCRs SCR NON-SENS 600V 6A TO-251AA
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts
IGT 15 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data