STMicroelectronics, Inc. SCRs P0111MN 5AA4

Description
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet
Description
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-12768-2-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - 497-12768-6-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - 497-12768-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - Single - P0111MN 5AA4 - 1085238-P0111MN 5AA4 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - P0111MN 5AA4
1085238-P0111MN 5AA4
SCRs - Single - P0111MN 5AA4 1085238-P0111MN 5AA4
Manufacturer: STMicroelectronics Win Source Part Number: 1085238-P0111MN 5AA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 25μA Voltage - On State (Vtm) (Max): 1.95V Current - On State (It (AV)) (Max): 500mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1085238-P0111MN 5AA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 25μA
Voltage - On State (Vtm) (Max): 1.95V
Current - On State (It (AV)) (Max): 500mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCR 600V 800MA SOT223

SCR 600V 800MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 0.8A SCRS

SCRs 0.8A SCRS

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - P0111MN 5AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
P0111MN 5AA4
Discrete Semiconductor Products - Thyristors - SCRs P0111MN 5AA4
SCR 600V 800MA SOT223

SCR 600V 800MA SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-12768-2-ND 1085238-P0111MN 5AA4 P0111MN 5AA4 P0111MN 5AA4 P0111MN 5AA4
Product Name SCRs SCRs - Single - P0111MN 5AA4 SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT160N16SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
2 suppliers
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B521-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details