This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 400V 10A Standard Recovery Through Hole TO-220AB-L
SCR 400V 10A TO220AB-L
SCR THYRISTOR, 10A, 400V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:15mA; Current It av:6.4A; On State RMS Current IT(rms):10A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4010LTP | F7252-ND | S4010LTP | S4010LTP | 33AC1033 |
| Product Name | Low Power SCR up to 1200V | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Scr Thyristor, 10A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse |
| VDRM | 400 volts | 400 volts | 400 volts | ||
| IGT | 15 mA | ||||
| VGT | 1.5 volts | ||||
| VTM | 1.6 volts | ||||
| IT(RMS) | 10 amps | 10 amps | 10 amps |