SCR 400V 15A Standard Recovery Through Hole TO-220 Non-Isolated Tab
Win Source Part Number: 1279031-S4015L56
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 500
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 9.5 A
Current - On State (It (RMS)) (Max): 15 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220 Non-Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: Q7586590A,1294-S4015
SCR THYRISTOR, 9.5A, 400V, TO-220; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average On State Current:9.5A; On State RMS Current:15A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SCR 400V 15A TO220
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4015L56-ND | 1279031-S4015L56 | S4015L56 | 71J2380 | S4015L56 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Scr Thyristor, 9.5A, 400V, To-220; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TO-220; TO-220-3 | Bulk | TO-220; TO-220AB | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 400 volts | 400 volts |